EN
  • EN
  • DE

SGM6601YTN5G/TR

Part No SGM6601YTN5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320316-SGM6601YTN5G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM6601YTN5G/TR CAD Model

Description

The SGM6601YTN5G/TR is a high-efficiency, synchronous, step-down DC-DC converter manufactured by SG Micro Corp. It is designed for portable applications requiring a small solution size and high efficiency. The device operates with an input voltage ranging from 2.5V to 5.5V and provides an adjustable output voltage from 0.6V up to VIN. The SGM6601YTN5G/TR is available in a tiny Thin SOT-23-5 package.

Applications:

  • Portable Electronics: Smartphones, tablets, and other handheld devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable technology.
  • Low-Power Microcontrollers: Powering microcontrollers in IoT devices and embedded systems.
  • Point-of-Load Regulation: Efficient voltage regulation for various electronic components.
  • Battery-Powered Devices: Extending battery life in portable applications.

Features:

  • High Efficiency: Synchronous rectification for efficiency up to 95%.
  • Adjustable Output Voltage: Output voltage can be adjusted from 0.6V to VIN.
  • Input Voltage Range: Operates from 2.5V to 5.5V input voltage.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Short-Circuit Protection: Protects the device and the load from damage.
  • Over-Temperature Protection: Prevents thermal damage at high temperatures.
  • Small Package: Tiny Thin SOT-23-5 package for space-constrained applications.
  • Fixed Frequency Operation: 1.5MHz switching frequency for optimal performance.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, leading to longer battery life in portable devices.
  • Small Solution Size: The tiny package and minimal external components required make it suitable for space-constrained applications.
  • Reliable Performance: Built-in protection features ensure reliable operation in various conditions.
  • Simplified Design: Easy to use and requires minimal external components, simplifying the design process.
  • Cost-Effective Solution: Provides a high-performance power management solution at a competitive cost.

Additional Details:

The SGM6601YTN5G/TR utilizes a peak current mode control architecture to provide fast transient response and stable operation. The device also features a soft-start function to limit inrush current during start-up. The typical application circuit requires only a few external components, including an inductor, input capacitor, and output capacitor. For optimal performance, it is recommended to follow the layout guidelines provided in the datasheet.

The SGM6601 family also includes other variants with different output voltage options and features. Designers should consult the datasheet for the specific requirements of their application.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4884 $51.2820
250+ $0.4007 $100.1750
390+ $0.3882 $151.3980
535+ $0.3757 $200.9995
690+ $0.3632 $250.6080
925+ $0.3256 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,350 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess