EN
  • EN
  • DE

SGM4056-6.8YTDE8G

Part No SGM4056-6.8YTDE8G
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958083-SGM4056-6.8YTDE8G
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM4056-6.8YTDE8G CAD Model

Description

The SGM4056-6.8YTDE8G is a fully integrated single-cell Li-Ion/Li-Polymer linear charger IC manufactured by SG Micro Corp. It's designed to efficiently and safely charge single-cell lithium-ion or lithium-polymer batteries from a USB power source or an AC adapter. The IC incorporates features such as pre-charge conditioning, constant current charging, constant voltage charging, and charge termination. The 6.8 in the part number refers to the Input Overvoltage Protection threshold. This device is designed for portable applications, wearable devices, and other battery-powered systems.

Applications

  • Wearable devices (smartwatches, fitness trackers)
  • Portable media players (MP3 players, portable gaming consoles)
  • Low-power handheld devices
  • Bluetooth headsets and speakers
  • IoT devices

Features

  • Integrated pass transistor: Reduces external component count.
  • Programmable charge current: Allows optimization for different battery capacities.
  • Pre-charge conditioning: Safely charges deeply discharged batteries.
  • Constant current/constant voltage (CC/CV) charging: Ensures optimal charging profile.
  • Charge termination: Prevents overcharging and battery damage.
  • Thermal protection: Limits the die temperature to prevent overheating.
  • Input Overvoltage Protection: Protects the charger from damage due to excessive input voltage.
  • Automatic recharge: Automatically restarts charging when the battery voltage drops below a certain threshold.

Benefits

  • Simplified design: Integrated features reduce the need for external components.
  • Optimal charging performance: CC/CV charging ensures efficient and safe battery charging.
  • Enhanced battery life: Charge termination and thermal protection prevent overcharging and overheating, extending battery life.
  • Improved safety: Thermal protection safeguards the device and battery from damage.
  • Compact solution: Small package size is ideal for portable applications.

Additional Details

The SGM4056-6.8YTDE8G operates by regulating the charging current and voltage to the battery based on its state of charge. During pre-charge conditioning, a small current is applied to deeply discharged batteries to safely raise their voltage. Once the battery voltage reaches a certain threshold, the charger switches to constant current mode, delivering a fixed current to the battery until it reaches its target voltage (typically 4.2V). Then, the charger switches to constant voltage mode, maintaining the voltage while the charging current gradually decreases until it reaches the termination threshold. The IC also features thermal protection, which reduces the charging current if the die temperature exceeds a certain limit. The input overvoltage protection threshold is 6.8V. Typical package is TDFN-2x2-8L. It's designed to operate within a specified temperature range, typically -40°C to +85°C.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1328 $50.4640
805+ $0.1243 $100.0615
1,250+ $0.1200 $150.0000
1,800+ $0.1114 $200.5200
2,335+ $0.1071 $250.0785
2,920+ $0.1029 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,156 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess