EN
  • EN
  • DE

SGM358YS/TR

Part No SGM358YS/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 1MHz, 60μA, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320254-SGM358YS/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM358YS/TR CAD Model

Description

The SGM358YS/TR is a low-power, dual operational amplifier manufactured by SG Micro Corp. It is designed for applications requiring two channels of amplification with minimal power consumption. This amplifier offers a combination of good performance and energy efficiency, making it suitable for battery-powered devices, portable instrumentation, and general-purpose signal conditioning.

Applications:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Signal Conditioning
  • Audio Amplification
  • Active Filters
  • General-Purpose Amplification

Features:

  • Dual Operational Amplifier: Integrates two independent op-amps in a single package, saving board space.
  • Low Power Consumption: Minimizes current draw, extending battery life in portable applications.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, offering flexibility in system design.
  • Low Input Bias Current: Reduces errors due to input current, enhancing accuracy.
  • Good Gain Bandwidth Product: Provides sufficient bandwidth for a variety of applications.
  • Small Package: Available in a compact package, enabling use in space-constrained environments.

Benefits:

  • Extended Battery Life: Low power consumption maximizes operational time in battery-powered devices.
  • Space Saving: Dual op-amp in a single package reduces component count and board size.
  • Versatile Application: Suitable for a wide range of applications due to its electrical characteristics.
  • Improved Accuracy: Low input bias current enhances signal fidelity.
  • Cost-Effective: Provides two amplifier channels in a single, cost-efficient package.

Additional Details:

The SGM358YS/TR is known for its robust performance and reliability. Its technical specifications include a moderate slew rate and low noise characteristics, making it suitable for a variety of signal processing tasks. The 'YS/TR' suffix typically denotes the package type (e.g., SOP) and the packaging method (Tape and Reel), making it suitable for automated assembly. The device is designed to operate over a specified temperature range, ensuring consistent performance under different operating conditions.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2886 $50.5050
425+ $0.2368 $100.6400
655+ $0.2294 $150.2570
905+ $0.2220 $200.9100
1,165+ $0.2146 $250.0090
1,560+ $0.1924 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess