The SGM2036-2.8YN5G/TR is a low-dropout (LDO) linear regulator produced by SG Micro Corp. It's engineered to deliver a stable and precise 2.8V output voltage, characterized by low quiescent current consumption. This regulator finds its utility in a broad spectrum of portable and battery-powered applications where both efficiency and compact dimensions are of utmost importance.
Applications:
- Cellular Phones
- Cordless Phones
- PDAs
- MP3 Players
- GPS Devices
- Bluetooth Devices
- Wireless Handsets
- Wearable Electronics
Features:
- Low Dropout Voltage: Guarantees a stable output voltage even when the input voltage closely approaches the output voltage level.
- Low Quiescent Current: Minimizes power consumption during standby or idle states, thereby extending the operational lifespan of batteries.
- High Output Accuracy: Provides a precise and consistently stable 2.8V output, which is crucial for the reliable functioning of sensitive electronic components.
- Over-Current Protection: Safeguards both the regulator itself and the connected load from potential damage arising from excessive current flow.
- Over-Temperature Protection: Prevents the regulator from experiencing thermal overload, which could lead to irreversible damage.
- Short-Circuit Protection: Shields the regulator and the connected load in the event of a short-circuit condition.
- Small Package: Typically available in a compact SOT-23-5 package, optimized for space-constrained applications.
- Stable with Ceramic Capacitors: Designed to maintain stable operation even when utilizing low-ESR ceramic output capacitors, commonly used in modern electronic devices.
Benefits:
- Extended Battery Life: Reduced quiescent current and enhanced efficiency contribute to prolonged battery life in portable devices.
- Improved System Stability: The consistently stable and accurate output voltage ensures dependable and predictable performance of connected electronic components.
- Enhanced Reliability: Comprehensive over-current, over-temperature, and short-circuit protection mechanisms enhance the overall robustness and reliability of the system.
- Reduced Board Space: The compact package design enables the creation of smaller and more densely populated circuit boards.
- Simplified Design: Relatively straightforward to integrate into designs with minimal requirement for external components.
Additional Details:
The SGM2036-2.8YN5G/TR is designed to operate with an input voltage range typically from 2.5V to 5.5V. The 'YN5G' component of the part number likely denotes a specific package or feature set. The '/TR' suffix indicates that the device is supplied on Tape and Reel for automated assembly. The device is optimized for stability with ceramic capacitors, which are commonly employed due to their favorable low ESR (Equivalent Series Resistance) characteristics. The inclusion of internal protection features contributes to a more resilient and trustworthy power supply solution.