EN
  • EN
  • DE

SGM2019-ADJYN5G/TR

Part No SGM2019-ADJYN5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320144-SGM2019-ADJYN5G/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SGM2019
Introduction Date August 08, 2011
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SGM2019-ADJYN5G/TR CAD Model

Description

The SGM2019-ADJYN5G/TR is an adjustable output, low-dropout (LDO) voltage regulator manufactured by SG Micro Corp. It is designed to provide a stable and adjustable voltage output for a wide range of applications. The low dropout voltage characteristic ensures efficient operation even when the input voltage is close to the desired output voltage, making it suitable for battery-powered applications.

Applications

  • Portable Electronics: Powering various components with adjustable voltage requirements.
  • Battery-Powered Devices: Providing efficient and stable power for longer battery life.
  • Post Regulation for Switching Supplies: Improving the performance of switching power supplies.
  • Microcontroller Power: Supplying stable and adjustable voltage to microcontrollers.
  • FPGA Power Supplies: Regulating voltage for FPGAs.
  • Sensor Power: Providing precise voltage control for sensor applications.

Features

  • Adjustable Output Voltage: Allows for flexible voltage configuration to meet specific needs.
  • Low Dropout Voltage: Ensures efficient operation with minimal voltage difference between input and output.
  • 300mA Output Current: Suitable for a wide range of low-power applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Input Voltage Range: Typically 2.5V to 5.5V.
  • Stable with Ceramic Capacitors: Compatible with low-ESR ceramic output capacitors for enhanced stability.
  • Over-Current Protection: Protects the regulator from damage due to excessive current draw.
  • Over-Temperature Protection: Shuts down the regulator in case of overheating.
  • SOT-23-5 Package: Small surface-mount package for compact designs.

Benefits

  • Flexible Voltage Options: Adjustable output voltage enables a variety of applications.
  • Extended Battery Life: Low quiescent current improves efficiency in battery-powered devices.
  • Stable and Accurate Power Supply: Ensures consistent performance of connected components.
  • Compact Footprint: SOT-23-5 package allows for use in space-constrained designs.
  • Reliable Operation: Over-current and over-temperature protection ensure robust performance.

Additional Details

The SGM2019-ADJYN5G/TR is built using a CMOS process to achieve low power consumption and high accuracy. Internal protection mechanisms protect against potential circuit damage. It is designed for use with ceramic capacitors, offering improved stability and reliability compared to other capacitor types. The SOT-23-5 package is a common industry standard, and devices are typically supplied on tape and reel for automated assembly processes. The operating temperature range is generally -40°C to +85°C. The device complies with RoHS standards.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2303 $50.6660
530+ $0.1890 $100.1700
820+ $0.1831 $150.1420
1,130+ $0.1772 $200.2360
1,460+ $0.1713 $250.0980
1,955+ $0.1535 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 476,410 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess