EN
  • EN
  • DE

CYDMX256A16-65B

Part No CYDMX256A16-65B
Manufacturer Cypress Semiconductor Corp
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821450-CYDMX256A16-65B
Ultra Librarian 3D Model Ultra Librarian CYDMX256A16-65B CAD Model

Description

The CYDMX256A16-65B is a high-performance synchronous SRAM (SSRAM) manufactured by Cypress Semiconductor. It's designed for applications requiring high-speed data access and low latency, such as networking, communications, and high-performance computing. The '256A16' indicates a 256Mbit memory density with a 16-bit data width, and '65' signifies a 65ns access time. The 'B' likely refers to a specific package or temperature range.

Applications:

  • Networking equipment (routers, switches)
  • Communication systems
  • High-performance computing
  • Image processing
  • Digital signal processing (DSP)

Features:

  • 256 Mbit memory density
  • 16-bit data width
  • 65 ns access time
  • Synchronous operation
  • Burst mode operation

Benefits:

  • High-speed data access
  • Low latency
  • Increased system performance
  • Simplified memory interface
  • Enhanced data throughput

Additional Details:

The CYDMX256A16-65B SSRAM is a high-speed memory solution designed for demanding applications requiring rapid data retrieval and storage. Its synchronous operation enables simplified memory controller designs, improving overall system efficiency. The 16-bit data width allows for efficient data transfer, while the burst mode operation further optimizes data throughput by allowing multiple consecutive memory locations to be accessed with a single address. The 65ns access time ensures minimal delay in data retrieval, which is crucial for time-sensitive applications. This SRAM is often used in conjunction with processors and memory controllers to achieve maximum system performance. The package type, denoted by 'B', is designed for reliable operation in various environmental conditions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9745 $79.9745
2+ $77.4751 $154.9502
3+ $74.9768 $224.9304
4+ $72.4774 $289.9096
6+ $64.9791 $389.8746
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess