EN
  • EN
  • DE

SGM2019-2.8YN5G

Part No SGM2019-2.8YN5G
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837302-SGM2019-2.8YN5G
Ultra Librarian 3D Model Ultra Librarian SGM2019-2.8YN5G CAD Model

Description

The SGM2019-2.8YN5G is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. Designed to provide a stable 2.8V output, it's suitable for various applications requiring regulated voltage, especially in portable and battery-powered devices. The device's low quiescent current and small package size make it an efficient solution for minimizing power consumption and board space.

Applications:

  • Portable Electronics: Smartphones, tablets, and handheld devices.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and other wireless transceivers.
  • Battery-Powered Equipment: Wireless sensors, IoT devices, and remote controls.
  • Microcontroller Power: Providing a stable voltage supply for microcontrollers.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic capacitors.
  • Over-Current Protection: Protects the device and the load from excessive current.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating.
  • Fixed Output Voltage: Provides a precise and stable 2.8V output.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable applications.
  • Improved System Reliability: Protection features safeguard against electrical faults and thermal stress.
  • Simplified Design: Stability with ceramic capacitors simplifies PCB layout.
  • Precise Voltage Regulation: Ensures stable and accurate power for sensitive components.
  • Compact Footprint: Small package size allows for use in space-constrained applications.

Additional Details:

The SGM2019-2.8YN5G operates with an input voltage typically ranging from 3.1V to 5.5V. It is available in a YN5G package, which is a small, surface-mount package suited for high-density PCB layouts. Its low dropout voltage is particularly advantageous in battery-powered systems, allowing the device to maintain regulation even as the battery voltage declines. The inclusion of protection features, such as over-current and thermal shutdown, contributes to the overall robustness and reliability of the system. The device is designed to operate with low-ESR ceramic output capacitors, commonly used in modern electronic designs due to their small size and performance. The SGM2019-2.8YN5G offers an efficient and reliable voltage regulation solution for numerous portable applications requiring a 2.8V supply.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1723 $50.8285
710+ $0.1414 $100.3940
1,095+ $0.1370 $150.0150
1,510+ $0.1326 $200.2260
1,955+ $0.1282 $250.6310
2,615+ $0.1149 $300.4635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,655 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess