EN
  • EN
  • DE

SGM2019-2.5YN5G

Part No SGM2019-2.5YN5G
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837300-SGM2019-2.5YN5G
Ultra Librarian 3D Model Ultra Librarian SGM2019-2.5YN5G CAD Model

Description

The SGM2019-2.5YN5G is a low-power, low-dropout (LDO) linear regulator produced by SG Micro Corp. Designed to deliver a stable 2.5V output, it's well-suited for various applications requiring precise voltage regulation, particularly in portable and battery-operated devices. The low quiescent current and compact size make it an efficient choice for minimizing power consumption and board space.

Applications:

  • Portable Devices: Smartphones, tablets, and handheld gaming consoles.
  • Wireless Modules: Bluetooth modules, Wi-Fi modules, and other wireless communication devices.
  • Sensor Circuits: Powering sensitive sensor circuits in environmental monitoring and industrial applications.
  • Real-Time Clocks (RTCs): Providing stable backup power to RTCs.
  • Low-Power Microprocessors: Supplying clean and regulated power to microprocessors in embedded systems.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage approaches the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Stable with Ceramic Capacitors: Designed to operate stably with low-ESR ceramic capacitors.
  • Over-Current Protection: Protects the regulator and load from excessive current draw.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown: Protects the regulator from overheating by disabling the output when the temperature exceeds safe limits.
  • Fixed Output Voltage: Provides a precise and reliable 2.5V output.

Benefits:

  • Extended Battery Life: The low quiescent current optimizes power efficiency in battery-powered devices.
  • Enhanced System Reliability: Built-in protection features safeguard against electrical faults and thermal stress.
  • Simplified Design: Stable operation with ceramic capacitors simplifies PCB layout and reduces component count.
  • Precise Voltage Regulation: Ensures stable and accurate power for sensitive electronic components.
  • Compact Form Factor: Small package size is ideal for space-constrained applications.

Additional Details:

The SGM2019-2.5YN5G typically operates with an input voltage range of 2.7V to 5.5V. The YN5G package is a small, surface-mount package designed for high-density board layouts. The low dropout voltage characteristic is particularly useful in battery-powered applications where the battery voltage decreases over time. The device's internal protection mechanisms, including over-current and thermal shutdown, enhance overall system reliability. Designed for use with low-ESR ceramic output capacitors, which are commonly found in modern electronic designs due to their size and performance benefits, the SGM2019-2.5YN5G provides an efficient and reliable solution for powering a wide range of portable applications requiring a 2.5V supply.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess