EN
  • EN
  • DE

SGM2013-1.6XN3/TR

Part No SGM2013-1.6XN3/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320097-SGM2013-1.6XN3/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM2013-1.6XN3/TR CAD Model

Description

The SGM2013-1.6XN3/TR is a low-power, low-dropout (LDO) linear regulator from SG Micro Corp. This regulator is designed to provide a stable 1.6V output voltage with a low dropout voltage, making it suitable for various portable and battery-powered applications. It features low quiescent current, ensuring high efficiency and prolonged battery life.

Applications:

  • Portable Devices: MP3 players, PDAs, and other handheld devices
  • Battery-Powered Equipment: Wireless sensors, IoT devices, and portable medical instruments
  • Microcontroller Power Supplies: Provides a clean and stable voltage for microcontrollers and processors
  • Post-Regulation for Switching Regulators: Improves output ripple and noise performance
  • RF Applications: Powers sensitive RF circuitry requiring a stable voltage

Features:

  • Low Dropout Voltage: Ensures efficient operation even with low input voltage
  • Low Quiescent Current: Minimizes power consumption in standby mode
  • High Output Accuracy: Provides a stable and precise output voltage
  • Short-Circuit Protection: Protects the regulator and the load from damage
  • Over-Temperature Protection: Prevents thermal damage in high-temperature environments
  • Stable with Ceramic Capacitors: Allows for using small and cost-effective ceramic capacitors
  • Small Package: Available in a compact package for space-constrained applications

Benefits:

  • Extended Battery Life: Low quiescent current and dropout voltage maximize battery runtime.
  • Improved System Performance: Stable output voltage ensures reliable operation of downstream circuits.
  • Reduced Board Space: Small package and minimal external components save board space.
  • Enhanced System Reliability: Short-circuit and over-temperature protection improve system robustness.
  • Cost-Effective Solution: Optimized for use with low-cost ceramic capacitors.

Additional Details:

The SGM2013-1.6XN3/TR is designed for optimal performance in portable and battery-powered applications. The device features a typical dropout voltage of less than 200mV at the rated output current. It is stable with output capacitors as low as 1μF. The regulator also integrates short-circuit current limiting and over-temperature protection circuits. The operating temperature range is from -40°C to +85°C. The regulator comes in a small, surface-mount package.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $3.2617
AMCC
Lowest to $0.6537

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess