EN
  • EN
  • DE

SGM2006P-T7

Part No SGM2006P-T7
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320083-SGM2006P-T7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2006P-T7 CAD Model

Description

The SGM2006P-T7 is a low-power, low-dropout (LDO) linear regulator from SG Micro Corp. It is designed to provide a stable and accurate output voltage from a wide range of input voltages. This LDO regulator is ideal for battery-powered applications and portable devices, where efficiency and size are critical.

Applications:

  • Cellular Phones: Power management for various phone circuits.
  • PDAs: Providing stable voltage for handheld devices.
  • Portable Instruments: Regulating power for testing and measurement equipment.
  • MP3 Players: Ensuring consistent power for audio playback.
  • Digital Cameras: Powering image sensors and processing units.
  • Wireless Devices: Supplying power to RF transceivers and microcontrollers.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to a load.
  • High Output Accuracy: Provides a precise output voltage, ensuring consistent performance of the powered device.
  • Over-Current Protection: Protects the regulator and the connected load from excessive current draw.
  • Short-Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Small Package Size: Allows for compact designs in portable applications.

Benefits:

  • Extended Battery Life: The low quiescent current of the SGM2006P-T7 helps to extend battery life in portable devices.
  • Stable Output Voltage: Ensures consistent performance of the powered device, even with variations in input voltage or load current.
  • Enhanced System Reliability: The built-in protection features protect the regulator and the connected load from damage.
  • Reduced Board Space: The small package size allows for compact designs, saving valuable board space.
  • Improved System Efficiency: The low dropout voltage minimizes power dissipation, improving overall system efficiency.

Additional Details:

The SGM2006P-T7 typically comes in a small SOT-23 package. It has a wide input voltage range, usually between 2.5V and 5.5V, and provides a fixed output voltage depending on the specific variant. The output voltage accuracy is typically within ±2%. It is designed for use in various low-power applications, providing a reliable and efficient power solution.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess