EN
  • EN
  • DE

STW8C2SB

Part No STW8C2SB
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - White
Description LED WHITE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Seoul Semiconductor Inc.
Series 3030
Package Tape & Reel
Product Status Active
Color White
Current - Test 100mA
Voltage - Forward (Vf) (Typ) 6.1V
CRI (Color Rendering Index) 80
Current - Max 200mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1212 (3030 Metric)
Supplier Device Package 3030
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 10°C/W
Base Product Number STW8C2
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 803465-STW8C2SB
Ultra Librarian 3D Model Ultra Librarian STW8C2SB CAD Model

Description

The Seoul Semiconductor Inc. 803465-STW8C2SB is a white LED lighting component from Seoul Semiconductor Inc.

  • Series: 3030
  • Color: White
  • Maximum Forward Voltage (Vf): 6.1V
  • Maximum Current: 200mA
  • Viewing Angle: 120°
  • Mounting Type: Surface Mount
  • Package: 1212 (3030 Metric)
  • Thermal Resistance: 10°C/W
  • Active Product: Yes

You May Also Be Interested in

Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Cool 5000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1640
Rohm Semiconductor
LED SML WHITE 1808 / LED Lighting SML White 3.8V 100mA 2-SMD, Flat Lead
Lowest to $3.5528
CreeLED, Inc.
LED XLAMP NEUTRAL WHT 4250K 2SMD / LED Lighting XLamp? XT-E White, Neutral 4250K 2.85V 350mA 115° 1414 (3535 Metric)
Lowest to $0.8597
Samsung
LED LM561B PLUS WARM WHT 3000K / LED Lighting LM561B Plus White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K 2SMD / LED Lighting series White, Neutral 4000K 2.95V 350mA 150° 1212 (3030 Metric)
Need more? Email Us
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 3.05V 100mA 115° 1414 (3535 Metric)
Lowest to $0.1709
Samsung
LED 6500K 80CRI SMD / LED Lighting LM281B White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess