EN
  • EN
  • DE

G42180

Part No G42180
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - Color
Description LED GREEN 525NM WTR CLR SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting Color series Green 525nm (Typ) 2-SMD, Gull Wing Exposed Pad
Manufacturer Seoul Semiconductor Inc.
Series Z Power
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 2-SMD, Gull Wing Exposed Pad
Case / Package SMD
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 897-1027-1, G42180-01, SPG04A0AF/G42180-01, 897-1027-6, 897-1027-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919449-G42180
Ultra Librarian 3D Model Ultra Librarian G42180 CAD Model

Description

The Seoul Semiconductor Inc. 919449-G42180 is a green LED lighting color series that has a wavelength of 525nm (Typ) and is designed for surface mount technology.

  • Color: Green
  • Wavelength: 525nm (Typ)
  • Technology: Surface Mount
  • Package: 2-SMD, Gull Wing Exposed Pad
  • Mounting: Reel - TR Package
  • Quantity per Package: 500
  • Supply and Demand Status: Balance

You May Also Be Interested in

Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Lumileds
RED
Lowest to $2.4879
Broadcom Limited
Need more? Email Us
Lumileds
LED LUXEON REBEL ORG 617NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SYNIOS RED 621NM 2SMD
Lowest to $0.9098
Cree Inc.
LED XLAMP XQE GREEN 525NM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess