EN
  • EN
  • DE
  • IT

ASP1400

Part No ASP1400
Manufacturer Sensirion AG
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE DIFF MODULE  /  Pressure Sensor ±0.02PSI (±0.1kPa) Differential Male - 0.24" (6mm) Tube, Dual 15.2b Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr Sensirion AG
Package Tray
Applications Board Mount
Pressure Type Differential
Operating Pressure ±0.02PSI (±0.1kPa)
Output Type RS-232
Output 15.2b
Accuracy ±1.5%
Voltage - Supply 7V ~ 18V
Port Size Male - 0.24" (6mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Maximum Pressure ±21.76PSI (±150kPa)
Temperature Range - Operating 0°C ~ 70°C
Package / Case Module
Supplier Device Package Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1649-1043,1-100012,1-100012-02
Standard Package 1
Win Source Part Number 1141293-ASP1400
Ultra Librarian 3D Model Ultra Librarian ASP1400 CAD Model

Description

The Sensirion AG ASP1400 is a temperature-compensated differential pressure sensor that comes in a tray package of one piece.

  • Manufacturer: Sensirion AG
  • Output Type: RS-232
  • Output Type Details: 15.2b
  • Accuracy: +/- 1.5 percent
  • Pressure Type: Differential
  • Operating Pressure: +/- 0.02 PSI (+/- 0.1kPa)
  • Port Size: Male 0.24-inch (6mm) tube dual
  • Port Style: Barbed
  • Maximum Pressure: +/- 21.76 PSI (+/- 150kPa)
  • Voltage Supply: 7V to 18V
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8473.30.1180
  • Other Part Number: ASP1400

You May Also Be Interested in

Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess