EN
  • EN
  • DE

VSKM-S5-12U

Part No VSKM-S5-12U
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Description CONVERTER AC/DC 5W 12V 416MA / 5 W, 12 V SINGLE OUTPUT, ENCAPSULATED PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer CUI Inc.
Series VSKM-S5
Part Status Obsolete(EOL)
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Maximum) 420mA
Power (Watts) 5W
Applications Medical
Features OTP, OVP, SCP
Operating Temperature Range -25°C ~ 70°C (With Derating)
Efficiency 76%
Mounting Style Through Hole
Package 4-DIP Module
Dimension 2.00" L x 1.00" W x 0.62" H (50.8mm x 25.4mm x 15.7mm)
Line Regulation ±0.5%
Load Regulation ±1%
Approvals CE, cULus, EN, IEC
Weight 0.077 lb (34.93g)
Win Source Part Number 778004-VSKM-S5-12U
Popularity Medium
Supply and Demand Status Limited
Family Name VSKM-S5
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VSKM-S5-12U CAD Model

Description

The CUI Inc. VSKM-S5 series enclosed electronic component, Win Source Part Number 778004-VSKM-S5-12U, is a 5W power supply that is obsolete (EOL).

  • Power: 5W
  • Win Source Part Number: 778004-VSKM-S5-12U
  • Features: OTP, OVP, SCP
  • Efficiency: 76%
  • Package: 4-DIP module
  • Temperature Range: -25°C to 70°C (with derating)
  • Outputs: 1
  • Maximum Output Current: 420mA
  • Input Voltage Range: 85V to 264VAC
  • Voltage Output: 12V
  • Line Regulation: ±0.5%
  • Load Regulation: ±1%

You May Also Be Interested in

Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess