EN
  • EN
  • DE

T29-20108-2-V

Part No T29-20108-2-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR TOGGLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Series SNAPAK
Breaker Type Magnetic (Hydraulic Delay)
Number of Poles 2
Actuator Type Toggle
Mounting Panel Mount
Win Source Part Number 766471-T29-20108-2-V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T29-20108-2-V CAD Model

Description

The T29-20108-2-V refers to a circuit breaker manufactured by Sensata Technologies/Airpax. This is a hydraulic-magnetic circuit breaker, designed to protect electrical circuits from overcurrent conditions. Hydraulic-magnetic circuit breakers offer stable trip characteristics across a wide range of operating temperatures.

Applications

  • Power distribution units (PDUs)
  • Telecommunications equipment
  • Industrial control systems
  • Medical equipment
  • Transportation systems (e.g., automotive, marine)
  • Renewable energy systems (e.g., solar inverters)

Features

  • Hydraulic-Magnetic Technology: Provides stable trip characteristics regardless of ambient temperature.
  • Overcurrent Protection: Protects circuits from damage due to excessive current.
  • Precise Trip Point: Offers accurate and repeatable tripping performance.
  • Compact Size: Allows for easy integration into various equipment designs.
  • High Interrupt Capacity: Can safely interrupt high fault currents.
  • Voltage Rating: Designed to operate at specified voltage levels.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Reliable Circuit Protection: Ensures consistent protection against overcurrent conditions.
  • Stable Performance: Maintains accurate trip characteristics across a wide temperature range.
  • Reduced Downtime: Minimizes equipment failures due to overcurrent events.
  • Enhanced Safety: Protects personnel and equipment from electrical hazards.
  • Long Service Life: Designed for reliable and durable operation.

The Sensata Technologies/Airpax T29-20108-2-V is a hydraulic-magnetic circuit breaker that provides reliable and accurate overcurrent protection. Unlike thermal circuit breakers, hydraulic-magnetic circuit breakers are not affected by ambient temperature, ensuring stable trip characteristics over a wide range of operating conditions. This makes them ideal for applications where temperature fluctuations are common. The T29-20108-2-V is designed to trip quickly and accurately when an overcurrent condition is detected, protecting valuable equipment from damage. The circuit breaker's high interrupt capacity allows it to safely interrupt high fault currents, preventing potential hazards. Its compact size facilitates easy integration into various equipment designs, while its robust construction ensures long service life. Hydraulic-magnetic circuit breakers operate by using a magnetic coil to sense the current flowing through the circuit. When the current exceeds the rated trip point, the magnetic field generated by the coil pulls a hydraulic time delay element, which eventually releases the trip mechanism, opening the circuit. This hydraulic time delay allows the circuit breaker to withstand harmless inrush currents without tripping, while still providing fast protection against sustained overcurrents. The T29-20108-2-V is designed to meet industry standards for circuit protection and is suitable for a wide range of applications. Overall, the Sensata Technologies/Airpax T29-20108-2-V hydraulic-magnetic circuit breaker provides reliable, accurate, and stable overcurrent protection for critical electrical circuits.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 32VDC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess