EN
  • EN
  • DE

IEG11-1-64F-10.0-L-01-V

Part No IEG11-1-64F-10.0-L-01-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970624-IEG11-1-64F-10.0-L-01-V
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IEG11-1-64F-10.0-L-01-V CAD Model

Description

The IEG11-1-64F-10.0-L-01-V is a hydraulic-magnetic circuit breaker from Sensata Technologies/Airpax. This specific model is a single pole breaker offering reliable circuit protection for various applications.

Applications:

  • Power Supplies: Used to protect power supply circuits from overcurrent conditions.
  • Industrial Equipment: Integrated into industrial machinery for circuit protection.
  • Medical Equipment: Provides reliable circuit protection in sensitive medical devices.
  • Telecommunications Equipment: Protects telecommunication systems from electrical faults.
  • Marine Applications: Suitable for use in marine environments to protect electrical systems.

Features:

  • Hydraulic-Magnetic Technology: Provides stable trip characteristics over a wide range of temperatures.
  • Single Pole Configuration: Offers circuit protection for a single electrical line.
  • 10.0 Amp Current Rating: Designed to trip at or above 10.0 amps.
  • Voltage Rating: Suitable for AC and DC voltage applications.
  • IEG Series: Part of the well-established IEG series known for reliability and performance.

Benefits:

  • Reliable Circuit Protection: Ensures that circuits are protected from overcurrent and short circuit conditions.
  • Temperature Stability: The hydraulic-magnetic technology makes the breaker less susceptible to temperature variations.
  • Long Service Life: Designed for a long operational life, reducing the need for frequent replacements.
  • Versatile Applications: Suitable for a broad range of applications due to its robust design.
  • Compact Size: Allows for easy integration into various equipment designs.

Additional Details:

The IEG11-1-64F-10.0-L-01-V features a trip-free mechanism, meaning it will trip even if the handle is held in the ON position during an overcurrent condition. It is designed to meet various industry standards, providing assurance of its quality and safety. The breaker's construction utilizes high-quality materials to withstand harsh environments and ensure consistent performance. It offers a robust and dependable solution for circuit protection needs in diverse applications.

You May Also Be Interested in

Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us
Eaton Bussmann
MARKING TAB/CIRCUIT MARKERS
Need more? Email Us
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
Littelfuse Inc.
WIRE SEALS FOR 152003.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess