EN
  • EN
  • DE

HHM912-1024-001

Part No HHM912-1024-001
Manufacturer Sensata Technologies/Airpax
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063179-HHM912-1024-001
Categories OEM Parts(F-I)
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HHM912-1024-001 CAD Model

Description

The HHM912-1024-001 is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. These circuit breakers are designed to protect electrical circuits from overcurrent conditions using a combination of hydraulic and magnetic principles. This type of breaker offers advantages over traditional thermal circuit breakers, especially in applications requiring stable performance across a wide range of temperatures.

Applications:

  • Power Distribution Units (PDUs): Used in PDUs to protect individual circuits from overcurrent.
  • Industrial Equipment: Employed in industrial machinery and control systems for circuit protection.
  • Telecommunications Equipment: Integrated into telecommunications equipment for protecting sensitive circuits.
  • Marine Applications: Utilized in marine electrical systems for reliable circuit protection in harsh environments.
  • Renewable Energy Systems: Used in solar inverters and wind turbine controllers for overcurrent protection.
  • Transportation Systems: Found in automotive and railway applications for protecting electrical circuits.

Features:

  • Hydraulic-Magnetic Technology: Provides stable and reliable overcurrent protection independent of ambient temperature.
  • Trip-Free Design: Prevents the breaker from being held closed during an overcurrent condition.
  • Various Trip Time Delays: Available with different trip time delays to suit various application requirements.
  • Multiple Pole Configurations: Available in single-pole, double-pole, and multi-pole configurations.
  • RoHS Compliant: Complies with RoHS directives, ensuring it is free from hazardous substances.
  • Agency Approvals: Typically approved by UL, CSA, and other regulatory agencies.

Benefits:

  • Temperature-Independent Performance: Provides stable and reliable protection regardless of ambient temperature.
  • Reliable Overcurrent Protection: Protects electrical circuits from damage caused by overcurrent conditions.
  • Safe Operation: Trip-free design ensures safe operation during overcurrent events.
  • Versatile Application: Suitable for a wide range of applications requiring overcurrent protection.
  • Long Life Expectancy: Robust design ensures a long service life.
  • Compliance with Standards: Meets industry standards for safety and performance.

Additional Details:

The HHM912-1024-001 part number specifies particular characteristics like current rating and trip time delay, though a datasheet is needed to confirm. Common current ratings for these breakers range from a few amps to hundreds of amps. The breaking capacity (the maximum current the breaker can safely interrupt) is also a critical specification. The hydraulic-magnetic mechanism operates by using a solenoid coil to trip the breaker when the current exceeds a certain threshold. The hydraulic delay allows for short-duration overloads without tripping the breaker, preventing nuisance tripping. Consult the manufacturer's datasheet for exact specifications and application guidelines.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $856.9474 $856.9474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess