EN
  • EN
  • DE

AP12-1RC-72-302

Part No AP12-1RC-72-302
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Hydraulic Magnetic Circuit Breaker, 2 Pole AP12 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087764-AP12-1RC-72-302
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP12-1RC-72-302 CAD Model

Description

The AP12-1RC-72-302 is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. These circuit breakers are designed to provide reliable and precise circuit protection in various applications, particularly those requiring tolerance to high inrush currents or operating in harsh environments. Sensata Technologies/Airpax is a well-known provider of circuit protection solutions, recognized for their quality and durability.

Applications

  • Power supplies
  • Industrial equipment
  • Telecommunications equipment
  • Marine applications
  • Generator sets

Features

  • Hydraulic-magnetic technology
  • Precise circuit protection
  • Tolerance to high inrush currents
  • Sealed construction
  • Trip-free design

Benefits

  • Provides reliable protection against overcurrent and short circuits.
  • Reduces nuisance tripping due to temporary surges.
  • Ensures continuous operation in harsh environments.
  • Prevents damage to equipment and minimizes downtime.
  • Enhances safety in electrical systems.

Additional Details

The AP12-1RC-72-302 circuit breaker uses hydraulic-magnetic technology, which provides stable trip characteristics regardless of ambient temperature variations. The 'AP12' indicates the series, which often dictates the physical size and mounting style. '1RC' likely refers to the number of poles and the type of terminals. The '72' is probably related to the current rating, which would be confirmed on the device's datasheet or label. The '302' might specify the trip curve or other unique characteristics of this specific model. The circuit breaker features a trip-free design, ensuring it will trip even if the handle is held in the 'on' position during an overcurrent event. Its sealed construction protects internal components from dust, moisture, and other contaminants, making it suitable for use in challenging environments. It is designed to meet various industry standards and certifications, ensuring compliance with safety regulations. Detailed specifications regarding voltage rating, interrupting capacity, and specific trip curve characteristics are available on the Sensata Technologies/Airpax website and associated datasheets.

You May Also Be Interested in

Schurter Inc.
FUSEHOLDER CAP 6.3X32 SLOT
Need more? Email Us
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.4703
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Schurter Inc.
COVER AND COLLAR 2POLE IP65
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BODY 250V 20A PNL MNT
Need more? Email Us
Altech corporation
Need more? Email Us
Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess