EN
  • EN
  • DE

67F060

Part No 67F060
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 60 DEG NO TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sensata Technologies/Airpax
Status Active
Circuit SPST-NO
Switching Temperature 140°F (60°C)
Reset Temperature 104°F (40°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Through Hole
Dimension TO-220-2
Win Source Part Number 1006735-67F060
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 67F060 CAD Model

Description

The Sensata Technologies/Airpax 67F060 is a through-hole mounted sensor that is designed for use in a range of electronic applications.

  • Tolerance: ±9°F (±5°C)
  • Circuit: SPST-NO
  • Mounting: Through-Hole
  • Switching Temperature: 140°F (60°C)
  • Reset Temperature: 104°F (40°C)
  • Switching Cycle: 20K
  • Current Rating: 0.5A (48V) for DC
  • Temperature Range: -40°C to 85°C
  • Dimension: TO-220-2
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Kemet
KEMET, TRS-, TEMPERATURE SENSORS /
Need more? Email Us
Honeywell
THERMOSTAT 50DEG C SPST-NC CYL /
Need more? Email Us
Kemet
THERMOSTAT 130DEG C SPST-NC MOD /
Need more? Email Us
Honeywell
THERMOSTAT MANUAL RESET MODUL QC /
Need more? Email Us
Kemet
KEMET, TRS-, TEMPERATURE SENSORS /
Need more? Email Us
Honeywell
THERMAL-COMMERCIAL THERMAL /
Need more? Email Us
Kemet
THERMOSTAT 130DEG C MOD SLDR LUG /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 85DEG C SPST-NO 8DIP
Need more? Email Us
Sensata-Airpax
THERMOSTAT 80DEG C NO TO220-2 / Thermostat 176°F (80°C) SPST-NO TO-220-2 PC Pins
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3132 $63.1320
23+ $5.1802 $119.1446
35+ $5.0185 $175.6475
48+ $4.8568 $233.1264
62+ $4.6951 $291.0962
83+ $4.2088 $349.3304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,020 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess