EN
  • EN
  • DE

66F090

Part No 66F090
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 90DEG C SPST-NO 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sensata-Airpax
Circuit SPST-NO
Switching Temperature 194°F (90°C)
Reset Temperature 140°F (60°C)
Current Rating - AC 1A (120V)
Current Rating - DC 1A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 25K
Termination Style PC Pins
Mounting Style Through Hole
Manufacturer Package 8-DIP , 4 Leads
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807839-66F090
Ultra Librarian 3D Model Ultra Librarian 66F090 CAD Model

Description

The Sensata-Airpax 66F090 is a circuit breaker.

  • Termination Style: PC pin
  • Mounting Style: Through-hole
  • Tolerance: ±9°F (±5°C)
  • Circuit: SPST-NO
  • Switching Temperature: 194°F (90°C)
  • Reset Temperature: 140°F (60°C)
  • Current Rating (AC): 1A (120V)
  • Current Rating (DC): 1A (48V)
  • Switching Cycles: 25K
  • Manufacturer Package: 8-DIP, 4 leads
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Kemet
THERMOSTAT 105DEG C SPST-NO AXL
Need more? Email Us
Kemet
THERMOSTAT 40DEG C SPST-NC AXIAL
Need more? Email Us
Honeywell
THERMOSTAT 160DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 85DEG C CYLINDER QC
Need more? Email Us
Kemet
THERMOSTAT 65DEG C SPST-NC AXIAL
Need more? Email Us
Kemet
THERMOSTAT 35DEG C SPST-NC MOD
Need more? Email Us
Honeywell
THERMOSTAT SPST-NC CYLINDER QC
Need more? Email Us
Honeywell
THERMAL-COMMERCIAL THERMAL
Need more? Email Us
Honeywell
THERMOSTAT 63DEG C SPST-NC CYL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7472 $53.7360
12+ $8.8182 $105.8184
18+ $8.5427 $153.7686
25+ $8.2671 $206.6775
32+ $7.9915 $255.7280
42+ $7.1648 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess