EN
  • EN
  • DE

S1-2404M

Part No S1-2404M
Manufacturer Sensata-Cynergy3
Catalog Reed Relays
Description RELAY REED 4KV SPST 24V SIP SCRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Reed Relays
Mfr Sensata-Cynergy3
Series S1
Package Bulk
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 1 A
Switching Voltage 300VAC, 350VDC - Max
Coil Current 24 mA
Coil Type Non Latching
Features EMI Shielded
Termination Style PC Pin
Must Operate Voltage 16 VDC
Must Release Voltage 1.25 VDC
Operate Time 1 ms
Release Time 0.5 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Rhodium (Rh)
Coil Resistance 1 kOhms
Base Product Number S1-2404
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 1341104-S1-2404M
Ultra Librarian 3D Model Ultra Librarian S1-2404M CAD Model

Description

The 1341104-S1-2404M is a reed relay from Sensata-Cynergy3's S1 series.

  • Contact Form: SPST-NO (1 Form A)
  • Feature: EMI shielding
  • Contact Material: Rhodium (Rh)
  • Current Rating: 1A
  • Switching Voltage: 300VAC, 350VDC
  • Coil Voltage: 24VDC
  • Coil Resistance: 1kOhms
  • Coil Current: 24mA
  • Must Operate Voltage: 16VDC
  • Must Release Voltage: 1.25VDC
  • Mounting Type: through-hole
  • Termination Style: PC pin
  • Operating Temperature: -40°C to 85°C
  • Packaging: bulk
  • REACH: unaffected

You May Also Be Interested in

Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Lowest to $8.7545
Coto Technology
RELAY REED DPST 500MA 12V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 3A 24V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 1A 5V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 3A 12V
Lowest to $47.7272

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess