EN
  • EN
  • DE

DRC3P48D411R2

Part No DRC3P48D411R2
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description 480V 7.6A 24VAC/DC 1NO+1NC RN 2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount, DIN Rail
Circuit 3PST-NO (3 Form A)
Output Type AC
Load Current 7.6 A
Voltage - Input 18 ~ 30VAC/DC
Voltage - Load 48 ~ 530V
Termination Style Screw Terminal
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502954-DRC3P48D411R2
Ultra Librarian 3D Model Ultra Librarian DRC3P48D411R2 CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY SSR 25A 3PH NO HT SINK 2PL
Need more? Email Us
Omron
RELAY SSR PHASE 75-264VAC 15A
Need more? Email Us
Omron
RELAY SSR 25A 3PH NO HT SINK 3PL
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACT 48VDC 20A 32V
Need more? Email Us
Omron
RELAY SSR PHASE 75-264VAC 25A
Need more? Email Us
Omron
RELAY SSR 45A 3PH NO HT SINK 3PL
Need more? Email Us
Omron
RELAY SSR PHASE 200-400VAC 25A
Need more? Email Us
Omron
RELAY SSR 15A 3PH SCREW 3PL
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR DC 160A 32V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess