EN
  • EN
  • DE

DRA3P48E2R

Part No DRA3P48E2R
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description RELAY CONT 3PH 480VAC 2A 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type DIN Rail
Circuit 3PST-NO (3 Form A)
Output Type AC
Load Current 2.4 A
Voltage - Input 18 ~ 28VDC
Voltage - Load 48 ~ 510V
Termination Style Screw Terminal
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502983-DRA3P48E2R
Ultra Librarian 3D Model Ultra Librarian DRA3P48E2R CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY SSR 35A 3PH DIN MNT 3PL
Need more? Email Us
Sensata-Crydom
480V 7.6A 24VAC/DC 1NO+1NC RN 2L
Need more? Email Us
Omron
RELAY SSR 25A 3PH DIN MNT 3PL
Need more? Email Us
Sensata-Crydom
480V 7.6A 24VAC/DC NO AUX RN 2L
Need more? Email Us
Phoenix Contact
3PHASE REVERSING CONTACTOR
Need more? Email Us
Omron
RELAY SSR PHASE 75-264VAC 15A
Need more? Email Us
Omron
RELAY SSR 45A 3PH SCREW 3PL
Need more? Email Us
Sensata-Crydom
REV 400V 7.6A 120 VAC NO AUX
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR DC 120A 32V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess