EN
  • EN
  • DE

C4ODC

Part No C4ODC
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - General
Description DC OUTPUT MODULE 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DC Output Module
Color Red
Style C4
Voltage - Input 4 ~ 32VDC
Current - Input 16 mA
Voltage - Output 5 ~ 60VDC
Current - Output 3A
Turn On Time 0.05ms
Turn Off Time 0.05ms
Features Hold Down Screw, Fused, Status LED(s)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548290-C4ODC
Ultra Librarian 3D Model Ultra Librarian C4ODC CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
DC OUTPUT MODULE 500MA
Need more? Email Us
Grayhill Inc.
DC INPUT MODULE 3-32V
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 500MA
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
DC INPUT MODULE 24V
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
AC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 120V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess