EN
  • EN
  • DE

C4OAC

Part No C4OAC
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - General
Description AC OUTPUT MODULE 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type AC Output Module
Color Black
Style C4
Voltage - Input 4 ~ 32VDC
Current - Input 22 mA
Voltage - Output 12 ~ 140VAC
Current - Output 3A
Turn On Time 8.33ms
Turn Off Time 8.33ms
Features Hold Down Screw, Fused, Status LED(s)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548289-C4OAC
Ultra Librarian 3D Model Ultra Librarian C4OAC CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
AC OUTPUT MODULE 3A
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 500MA
Need more? Email Us
Sensata-Crydom
AC OUTPUT MODULE 3.5A
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us
Grayhill Inc.
AC/DC INPUT MOD 15-32V/10-32V
Need more? Email Us
Grayhill Inc.
AC INPUT MODULE 240V
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 3.5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess