EN
  • EN
  • DE

C4OACA

Part No C4OACA
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - General
Description AC OUTPUT MODULE 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type AC Output Module
Color Black
Style C4
Voltage - Input 4 ~ 32VDC
Current - Input 22 mA
Voltage - Output 12 ~ 280VAC
Current - Output 3A
Turn On Time 8.33ms
Turn Off Time 8.33ms
Features Hold Down Screw, Fused, Status LED(s)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548286-C4OACA
Ultra Librarian 3D Model Ultra Librarian C4OACA CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
DC OUTPUT MODULE 500MA
Need more? Email Us
Grayhill Inc.
DC INPUT MODULE 3-32V
Need more? Email Us
Grayhill Inc.
AC INPUT MODULE 120V
Need more? Email Us
Grayhill Inc.
AC/DC INPUT MOD 15-32V/10-32V
Need more? Email Us
Sensata-Crydom
AC OUTPUT MODULE 3A
Need more? Email Us
TE Connectivity
DC OUTPUT MODULE 3A
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 120V
Need more? Email Us
TE Connectivity
AC OUTPUT MODULE 3A
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess