EN
  • EN
  • DE

9610R3.4KL2.0

Part No 9610R3.4KL2.0
Manufacturer Sensata-BEI Sensors
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR LINEAR 25.4MM SOLDER LUG / Resistive Sensor Linear Position Round Shaft Solder Lug
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr Sensata-BEI Sensors
Series 9600
Package Bulk
For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 25.40mm (0 ~ 1.00")
Output Resistive
Actuator Type Round Shaft
Linearity ±0.5%
Resistance 3.4 kOhms
Resistance Tolerance ±25%
Mounting Type Chassis Mount
Termination Style Solder Lug
Temperature Range - Operating -40°C ~ 135°C
Package / Case Box with Solder Lugs
Base Product Number 9610R3.4
Standard Package 25
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
California Prop 65 Warning Information
Win Source Part Number 1348017-9610R3.4KL2.0
Ultra Librarian 3D Model Ultra Librarian 9610R3.4KL2.0 CAD Model

Description

The Sensata-BEI Sensors 9600 series is a linear position sensor that uses resistive technology to measure linear position.

  • Linear Range: 0 ~ 25.40mm (0 ~ 1.00")
  • Resistance: 3.4 kOhms
  • Resistance Tolerance: ±25%
  • Linearity: ±0.5%
  • Actuator Type: Round Shaft
  • Mounting Type: Chassis Mount

You May Also Be Interested in

Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.9286
SICK, Inc.
Sensor Linear Position T-Slot Cable
Need more? Email Us
Honeywell
POTENTIOMETER
Lowest to $8.6816
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess