EN
  • EN
  • DE

IEG6-1-53-4.00-01-V

Part No IEG6-1-53-4.00-01-V
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description CIR BRKR MAG-HYDR LEVER 4A / Circuit Breaker Magnetic (Hydraulic Delay) 4A AC DC Lever Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Sensata-Airpax
Series IEG
Package Bulk
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 4A
Actuator Type Lever
Number of Poles 1
Approval Agency CSA, TUV, UL1077
Base Product Number IEG6
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.20.0020
Other Names 2266-IEG6-1-53-4.00-01-V
Standard Package 1
Win Source Part Number 1060865-IEG6-1-53-4.00-01-V
Ultra Librarian 3D Model Ultra Librarian IEG6-1-53-4.00-01-V CAD Model

Description

The Sensata-Airpax IEG6-1-53-4.00-01-V is a hydraulic-magnetic circuit breaker designed to provide reliable and accurate circuit protection. This breaker is part of the IEG series, known for its robust construction, stable performance, and suitability for a variety of applications.

Applications:

  • Power Supplies
  • Industrial Control Equipment
  • Telecommunications Equipment
  • Medical Equipment
  • Transportation Systems

Features:

  • Hydraulic-Magnetic Technology: Provides stable trip characteristics over a wide range of temperatures.
  • Precise Overcurrent Protection: Offers accurate and reliable protection against overcurrent conditions.
  • Compact Size: Space-saving design allows for easy integration into various applications.
  • Multiple Mounting Options: Available with various mounting options for flexible installation.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.
  • Voltage Rating: Suitable for AC and DC voltage applications.

Benefits:

  • Reliable Circuit Protection: Ensures consistent and accurate protection against overcurrents, preventing damage to equipment.
  • Temperature Stability: Maintains stable trip characteristics regardless of ambient temperature variations.
  • Space Efficiency: Compact design allows for use in applications where space is limited.
  • Versatile Application: Suitable for a wide range of industrial, commercial, and medical applications.
  • Environmental Compliance: Meets RoHS standards for environmental safety.

Additional Details:

The IEG6-1-53-4.00-01-V circuit breaker utilizes hydraulic-magnetic technology, which provides stable trip characteristics even with changes in ambient temperature. This is particularly important in applications where temperature fluctuations can affect the performance of traditional thermal circuit breakers. The breaker is designed to provide precise overcurrent protection, ensuring that circuits are reliably protected against damage from overloads and short circuits.

This circuit breaker is commonly used in power supplies, industrial control equipment, and telecommunications equipment, where reliable and accurate circuit protection is essential. Its compact size and multiple mounting options allow for easy integration into various applications. The Sensata-Airpax IEG series is known for its robust construction and long-term reliability, making it a trusted choice for circuit protection.

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess