EN
  • EN
  • DE

APL111-1-42-303-AM

Part No APL111-1-42-303-AM
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description CIRCUIT BRKR MAG-HYDR LEVER 30A / Circuit Breaker Magnetic (Hydraulic Delay) 30A 277 V AC 65 V DC Lever Panel Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Sensata-Airpax
Series APL
Package Bulk
Product Status Obsolete
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 30A
Voltage Rating - AC 277 V
Voltage Rating - DC 65 V
Actuator Type Lever
Number of Poles 3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.20.0020
Standard Package 1
Win Source Part Number 1224341-APL111-1-42-303-AM
Ultra Librarian 3D Model Ultra Librarian APL111-1-42-303-AM CAD Model

Description

The Sensata-Airpax APL111-1-42-303-AM is an obsolete electronic component with a Win Source Part Number of 1224341-APL111-1-42-303-AM.

  • Component Type: Circuit Breaker
  • Voltage Rating (AC): 277 V
  • Voltage Rating (DC): 65 V
  • Standard Package: 1 Unit
  • Breaker Type: Magnetic (Hydraulic Delay)
  • Actuator Type: Lever
  • Illumination: None
  • Poles: 3
  • Mounting: Panel Mount
  • Category: Circuit Protection
  • ECCN: EAR99
  • Current Rating: 30A
  • REACH: Unaffected
  • HTSUS Code: 8536.20.0020

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Phoenix Contact
CIR BRKR THRM 40A 32VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 28VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess