EN
  • EN
  • DE

APL1-531-300

Part No APL1-531-300
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR LEVER / Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Sensata-Airpax
Series APL
Package Bulk
Product Status Obsolete
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Actuator Type Lever
Number of Poles 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.20.0020
Other Names 2266-APL1-531-300
Standard Package 1
Win Source Part Number 1045636-APL1-531-300
Ultra Librarian 3D Model Ultra Librarian APL1-531-300 CAD Model

Description

The APL1-531-300 is a snap-acting circuit breaker manufactured by Sensata-Airpax. This series offers reliable and precise circuit protection for various applications. Designed with high-quality materials and robust construction, these breakers ensure dependable performance and long life.

Applications:

  • Marine Applications: Protecting electrical circuits in boats, yachts, and other marine vessels.
  • Generator Sets: Ensuring safety and preventing overloads in power generator systems.
  • Power Supplies: Protecting sensitive components in power supplies from overcurrent conditions.
  • Industrial Equipment: Providing circuit protection for machinery, control panels, and other industrial applications.
  • Transportation: Protecting electrical systems in vehicles such as buses, trucks, and recreational vehicles.

Features:

  • Snap-Acting Mechanism: Provides fast and reliable circuit interruption.
  • Precise Overcurrent Protection: Accurately detects and responds to overcurrent conditions.
  • High Interrupt Capacity: Capable of interrupting high fault currents safely.
  • Resettable Design: Allows for manual resetting after a trip, enabling quick restoration of power.
  • Compact Size: Space-saving design for easy integration into various applications.
  • Various Mounting Options: Available in different mounting styles to suit diverse installation needs.

Benefits:

  • Enhanced Safety: Protects equipment and personnel from electrical hazards.
  • Reliable Performance: Ensures consistent and dependable circuit protection.
  • Quick Recovery: Resettable design allows for fast restoration of power after a fault.
  • Long Lifespan: Durable construction provides a long service life.
  • Versatile Applications: Suitable for a wide range of industries and environments.
  • Easy Installation: Compact size and various mounting options simplify installation.

The APL1-531-300 circuit breaker is designed to protect electrical circuits from damage caused by overcurrent or short circuit conditions. Its snap-acting mechanism ensures a quick response to fault currents, minimizing downtime and preventing equipment damage. The breaker features a resettable design, allowing for easy restoration of power after a trip. The compact size and multiple mounting options make it easy to integrate into a variety of applications. The breaker is designed to withstand the demands of harsh environments, ensuring reliable performance in demanding conditions.

Technical Specifications: Voltage Rating, Current Rating, Interrupt Capacity, and Trip Time details depend on the specific datasheet and manufacturing date code. Always refer to the manufacturer's documentation for the most up-to-date information.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 48VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess