EN
  • EN
  • DE

APL1-1133-1

Part No APL1-1133-1
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR LEVER / Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Sensata-Airpax
Series APL
Package Bulk
Product Status Obsolete
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Actuator Type Lever
Number of Poles 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.20.0020
Standard Package 1
Win Source Part Number 1011516-APL1-1133-1
Ultra Librarian 3D Model Ultra Librarian APL1-1133-1 CAD Model

Description

The APL1-1133-1 is a snap-acting circuit breaker manufactured by Sensata-Airpax. This series offers reliable and precise circuit protection for various applications. Designed with high-quality materials and robust construction, these breakers ensure dependable performance and long life.

Applications:

  • Marine Applications: Protecting electrical circuits in boats, yachts, and other marine vessels.
  • Generator Sets: Ensuring safety and preventing overloads in power generator systems.
  • Power Supplies: Protecting sensitive components in power supplies from overcurrent conditions.
  • Industrial Equipment: Providing circuit protection for machinery, control panels, and other industrial applications.
  • Transportation: Protecting electrical systems in vehicles such as buses, trucks, and recreational vehicles.

Features:

  • Snap-Acting Mechanism: Provides fast and reliable circuit interruption.
  • Precise Overcurrent Protection: Accurately detects and responds to overcurrent conditions.
  • High Interrupt Capacity: Capable of interrupting high fault currents safely.
  • Resettable Design: Allows for manual resetting after a trip, enabling quick restoration of power.
  • Compact Size: Space-saving design for easy integration into various applications.
  • Various Mounting Options: Available in different mounting styles to suit diverse installation needs.

Benefits:

  • Enhanced Safety: Protects equipment and personnel from electrical hazards.
  • Reliable Performance: Ensures consistent and dependable circuit protection.
  • Quick Recovery: Resettable design allows for fast restoration of power after a fault.
  • Long Lifespan: Durable construction provides a long service life.
  • Versatile Applications: Suitable for a wide range of industries and environments.
  • Easy Installation: Compact size and various mounting options simplify installation.

The APL1-1133-1 circuit breaker is designed to protect electrical circuits from damage caused by overcurrent or short circuit conditions. Its snap-acting mechanism ensures a quick response to fault currents, minimizing downtime and preventing equipment damage. The breaker features a resettable design, allowing for easy restoration of power after a trip. The compact size and multiple mounting options make it easy to integrate into a variety of applications. The breaker is designed to withstand the demands of harsh environments, ensuring reliable performance in demanding conditions.

Technical Specifications: Voltage Rating, Current Rating, Interrupt Capacity, and Trip Time details depend on the specific datasheet and manufacturing date code. Always refer to the manufacturer's documentation for the most up-to-date information.

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 48VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Mechanical Products
CIR BRKR THRM 120A IP69K LIGHTED
Need more? Email Us
Phoenix Contact
CIR BRKR THRM 40A 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess