EN
  • EN
  • DE

ADAU1978WBCPZ-RL

Part No ADAU1978WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT 192K 40LFCSP-WQ / ADC 24 b 192k I²C, SPI 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Type ADC
Number of Channels 4
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADAU1978
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADAU1978WBCPZ-RLDKR,ADAU1978WBCPZ-RLCT,ADAU1978WBCPZ-RLTR
Standard Package 2,500
Win Source Part Number 1043364-ADAU1978WBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAU1978WBCPZ-RL CAD Model

Description

The ADAU1978WBCPZ-RL from Analog Devices Inc. is a high-performance, quad-channel ADC (Analog-to-Digital Converter) designed primarily for audio applications. This sophisticated component is engineered to provide superior audio data conversion from analog to digital format, making it an ideal choice for professional audio recording, mixing consoles, and digital audio effects processors.

Key Features:

  • High-Resolution Conversion: With support for 24-bit data, the ADAU1978 offers high-resolution audio conversion, ensuring detailed and precise digital representation of the original analog signal.
  • Quad-Channel Input: This ADC can process four analog input channels simultaneously, which is perfect for systems that require multi-channel audio input, such as surround sound recording setups.
  • Low Latency: The ADAU1978 provides low-latency conversion, which is crucial for real-time audio processing and live sound applications where timing is critical.
  • Flexible Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 192 kHz, accommodating various audio quality requirements and industry standards.
  • Power Efficiency: Designed with power efficiency in mind, the ADAU1978 is suitable for use in portable audio devices where battery life is a concern.
  • Robust Thermal Performance: The device comes in a 32-lead LFCSP (Lead Frame Chip Scale Package) that ensures excellent thermal performance and reliability.

Applications:

  • Professional Audio Recording Equipment
  • Mixing Consoles
  • Digital Audio Workstations (DAWs)
  • Audio Effects Processors
  • Active Speakers with Digital Input

The ADAU1978WBCPZ-RL is a testament to Analog Devices Inc.'s commitment to delivering high-fidelity audio components. Its robust design and advanced features make it a top-notch solution for capturing and converting audio signals in a wide array of professional and consumer audio applications.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5556 $52.4448
19+ $5.3789 $102.1991
29+ $5.2108 $151.1132
40+ $5.0428 $201.7120
52+ $4.8747 $253.4844
69+ $4.3704 $301.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,595 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess