EN
  • EN
  • DE
  • IT

ZMM5236

Part No ZMM5236
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Description SILICON PLANAR POWER ZENER DIODES 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1283094-ZMM5236
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM5236 CAD Model

Description

The ZMM5236 is a Zener diode manufactured by Semtech Corporation. It is designed to provide voltage regulation and protection in various electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a nearly constant voltage across their terminals over a wide range of currents.

Applications

  • Voltage regulation: Maintaining a stable voltage in power supplies and other circuits.
  • Overvoltage protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping circuits: Limiting the voltage to a specific level.
  • Wave shaping: Modifying the shape of a waveform.
  • Reference voltage: Providing a stable reference voltage for comparators and other circuits.

Features

  • Zener voltage: Designed to operate at a specific reverse breakdown voltage.
  • Low dynamic impedance: Provides stable voltage regulation over a wide range of currents.
  • High surge capability: Can withstand high surge currents without damage.
  • Small package size: Available in small surface-mount packages for space-constrained applications.
  • Glass passivated junction: Enhances reliability and stability.

Benefits

  • Stable voltage regulation: Ensures consistent performance of connected components.
  • Overvoltage protection: Prevents damage to sensitive components from voltage spikes.
  • Small size: Allows for integration into compact designs.
  • High reliability: Provides dependable performance in various applications.
  • Cost-effective solution: Offers a simple and inexpensive way to achieve voltage regulation and protection.

Additional Details

The ZMM5236 is typically available in a SOD-80 or similar small outline diode package. The Zener voltage is typically specified at a certain test current. The datasheet specifies the power dissipation, reverse leakage current, and other relevant parameters. The Zener voltage will vary slightly with temperature, so this should be considered in sensitive applications. This part number corresponds to a Zener voltage around 7.5V. Refer to the datasheet for the exact voltage and tolerance.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess