The uClamp3311PQ is a Transient Voltage Suppressor (TVS) diode array manufactured by Semtech Corporation. It's designed to protect sensitive electronic components from Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and surge events. This device features a low clamping voltage and low capacitance, making it suitable for high-speed data lines.
Applications:
- USB 3.0/3.1 Data Line Protection
- HDMI 1.4/2.0 Data Line Protection
- DisplayPort Interface Protection
- Ethernet Port Protection
- Mobile Device Protection
Features:
- Low Clamping Voltage
- Low Capacitance
- ESD Protection per IEC 61000-4-2, ±30kV Contact, ±30kV Air
- EFT Protection per IEC 61000-4-4
- Surge Protection per IEC 61000-4-5
- Small Footprint Package
Benefits:
- Protects sensitive components from damaging ESD, EFT, and surge events.
- Maintains signal integrity with low capacitance, minimizing signal distortion.
- Enables reliable operation in harsh environments due to its robust protection capabilities.
- Reduces board space requirements with its small footprint package.
- Meets industry standards for ESD, EFT, and surge protection.
Additional Details:
The uClamp3311PQ offers a typical clamping voltage of around 3.3V during transient events. It has a very low capacitance, typically less than 0.5pF, making it suitable for protecting high-speed data interfaces without significantly impacting signal performance. It's packaged in a small, space-saving package, such as a DFN (Discrete Flat No-Lead) package. The device is compliant with RoHS standards. This TVS diode array is widely used in smartphones, tablets, laptops, and other electronic devices to ensure reliable data transmission and prevent damage from electrostatic discharge and other transient events.