EN
  • EN
  • DE

TC04A-200

Part No TC04A-200
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (T)
Description Battery Tracking TransClamp For SLIC Linecard Protection 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 355804-TC04A-200
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC04A-200 CAD Model

Description

The TC04A-200 is a Transient Voltage Suppressor (TVS) diode manufactured by Semtech Corporation. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. The '200' likely refers to the standoff voltage, meaning it begins clamping voltage at 20V. The 'TC04A' designates a specific product series, implying specific surge handling capabilities and package type.

Applications

  • Protecting I/O interfaces: Safeguarding data lines on communication ports like USB, Ethernet, and RS-485.
  • Automotive electronics: Protecting sensitive circuits in vehicles from voltage surges.
  • Industrial equipment: Protecting control systems and sensors from electrical noise and transients.
  • Consumer electronics: Safeguarding electronic devices from ESD events.
  • Medical devices: Ensuring reliable operation of critical medical equipment.

Features

  • Transient Voltage Suppression (TVS): Rapidly clamps voltage surges to protect downstream circuits.
  • Low Clamping Voltage: Provides effective protection without significantly impacting normal circuit operation.
  • Fast Response Time: Reacts quickly to transient events, minimizing damage.
  • Small Footprint: Allows for easy integration into compact designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced Circuit Reliability: Prevents damage from voltage transients, extending the lifespan of electronic equipment.
  • Reduced Downtime: Minimizes failures caused by electrical surges, improving system uptime.
  • Cost Savings: Avoids costly repairs and replacements due to transient-related damage.
  • Improved System Performance: Ensures stable and reliable operation even in harsh environments.
  • Simplified Design: Easy to integrate into existing circuits without significant modifications.

Additional Details

The TC04A-200 TVS diode typically comes in a small surface-mount package. It's crucial to consult the Semtech datasheet for the specific device to determine the exact clamping voltage, peak pulse current rating, and other electrical characteristics. The datasheet also specifies the appropriate mounting techniques and soldering profiles. The TC04A series is often designed for unidirectional or bidirectional protection, depending on the specific application requirements. The device is intended to be placed as close as possible to the point of entry of the transient voltage to provide the best protection. Proper PCB layout is critical for optimal TVS diode performance. Careful attention should be paid to minimizing inductance in the path between the TVS diode and the protected circuit.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Atmel
Need more? Email Us
Pulse
Lowest to $1.6817
Toshiba Semiconductor and Storage
Lowest to $1.5860
KEC
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess