EN
  • EN
  • DE

SX1276DVK1JAS

Part No SX1276DVK1JAS
Manufacturer Semtech Corporation
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Semtech Corporation
Series LoRa™
Package Box
Type Transceiver; LoRa®
Frequency 433MHz, 868MHz
For Use With/Related Products SX1276
Supplied Contents Board(s), Cable(s)
Base Product Number SX1276
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8525.60.1050
Win Source Part Number 1283504-SX1276DVK1JAS
Ultra Librarian 3D Model Ultra Librarian SX1276DVK1JAS CAD Model

Description

The SX1276DVK1JAS is a development kit from Semtech Corporation designed to evaluate the performance and capabilities of the SX1276 LoRa (Long Range) transceiver. This kit provides engineers and developers with a comprehensive platform to prototype and test LoRa-based IoT (Internet of Things) applications.

Applications:

  • IoT Device Prototyping: Used for creating prototypes of IoT devices that require long-range communication.
  • LoRa Network Testing: Employed in testing and validating the performance of LoRa networks.
  • Smart Agriculture: For developing sensors and devices for monitoring soil conditions, weather patterns, and crop health over long distances.
  • Smart City Applications: Utilized in applications such as smart parking, street lighting control, and waste management systems.
  • Supply Chain and Logistics: Applied to tracking assets and monitoring environmental conditions during transportation.

Features:

  • SX1276 LoRa Transceiver: Features the SX1276 transceiver, enabling long-range, low-power wireless communication.
  • SMA Antenna Connector: Includes an SMA connector for attaching an external antenna to optimize signal transmission and reception.
  • USB Interface: Provides a USB interface for easy connection to a computer for configuration, programming, and data logging.
  • Comprehensive Software Support: Comes with software libraries, example code, and documentation to facilitate rapid development.
  • Onboard Microcontroller: Often includes a microcontroller for handling communication protocols and data processing.

Benefits:

  • Accelerated Development: Speeds up the development process for LoRa-based IoT devices.
  • Performance Evaluation: Allows for thorough evaluation of the SX1276 transceiver's capabilities and performance.
  • Reduced Time-to-Market: Helps developers quickly prototype and deploy LoRa-based solutions.
  • Cost-Effective: Provides a cost-effective platform for testing and validating LoRa technology.
  • Versatile: Suitable for a wide range of IoT applications requiring long-range communication.

Additional Details:

The SX1276 transceiver operates in the sub-GHz frequency bands, offering excellent sensitivity and robustness against interference. It supports various modulation schemes, including LoRa and FSK/GFSK. The development kit typically includes all the necessary hardware and software to get started with LoRa development. Detailed specifications can be found in the SX1276 datasheet and the kit's documentation. The exact frequency band supported depends on the region and the specific variant of the SX1276 used in the kit. Semtech provides extensive documentation and software resources for developers.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess