EN
  • EN
  • DE

NLVVHC1GT04DFT1G

Part No NLVVHC1GT04DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr onsemi
Series Automotive, AEC-Q100, 74VHC
Package Tape & Reel
Product Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features -
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.53V ~ 0.8V
Input Logic Level - High 1.4V ~ 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number NLVVHC1GT04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356320-NLVVHC1GT04DFT1G
Ultra Librarian 3D Model Ultra Librarian NLVVHC1GT04DFT1G CAD Model

Description

The NLVVHC1GT04DFT1G is a high-performance, single-gate inverter from ON Semiconductor, a leading name in the semiconductor industry. This device is part of the VHC family of products, which are known for their low voltage and high-speed operation. The NLVVHC1GT04DFT1G is designed to address the needs of modern digital systems that require fast switching capabilities, low power consumption, and minimal propagation delay.

Key Features

  • Technology: Advanced CMOS technology ensures low power dissipation and high noise immunity.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, making it versatile for various applications.
  • Speed: The device boasts a propagation delay time of approximately 3.9ns at 5V, enabling high-speed operation.
  • Drive Capability: It can drive up to 8 LSTTL loads, providing adequate power for multiple connected components.
  • Temperature Range: The operating temperature range of -55°C to 125°C ensures reliability under extreme conditions.
  • Mounting Type: This product is available in a SC-70-5 package, suitable for surface mounting.

Applications

The NLVVHC1GT04DFT1G is ideal for a wide range of applications where space is at a premium and low power is crucial. Its small footprint and high-speed operation make it perfect for:

  • Portable devices
  • Computing peripherals
  • Data communication systems
  • Battery-operated devices
  • Control logic

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The NLVVHC1GT04DFT1G is subjected to rigorous testing and quality control procedures to ensure it meets the exacting requirements of the electronics industry. Customers can trust this product for its consistent performance and durability.

Environmental Compliance

The NLVVHC1GT04DFT1G is compliant with RoHS (Restriction of Hazardous Substances) and Pb-Free (Lead-Free) standards, reflecting ON Semiconductor's dedication to environmental responsibility and the health and safety of consumers.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
990+ $0.0586 $58.0140
2,405+ $0.0480 $115.4400
3,725+ $0.0466 $173.5850
5,130+ $0.0450 $230.8500
6,635+ $0.0436 $289.2860
8,880+ $0.0390 $346.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,995 pieces
MOQ: 990 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess