The STF203-15.TC is a transient voltage suppressor (TVS) diode manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is characterized by its fast response time, low clamping voltage, and high surge capability.
Applications
- Protection of I/O interfaces in consumer electronics
- Protection of data lines in communication equipment
- Protection of power lines in industrial equipment
- Protection of automotive electronics
- Protection of medical devices
Features
- Low clamping voltage
- Fast response time
- High surge capability
- Bidirectional protection
- Low leakage current
- Small footprint
- RoHS compliant
Benefits
- Enhanced system reliability by protecting sensitive components from voltage transients
- Reduced downtime due to ESD or surge events
- Improved system performance by minimizing signal distortion
- Simplified board layout due to small footprint
- Cost-effective protection solution
Additional Details
The STF203-15.TC has a standoff voltage of 15V, a clamping voltage of approximately 20V (depending on test conditions), and a peak pulse power dissipation of 200W for an 8/20µs pulse. It is available in a small SOT-23 package, which is ideal for space-constrained applications. The device's bidirectional protection capability ensures that it can protect against both positive and negative voltage transients.
The low leakage current of the STF203-15.TC minimizes power consumption and prevents interference with sensitive signals. Its fast response time enables it to effectively suppress fast-rising transients, providing robust protection for downstream components. The device is also compliant with RoHS standards, ensuring that it does not contain any hazardous substances.