EN
  • EN
  • DE

SRDA05-6.TB

Part No SRDA05-6.TB
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description RailClamp® Low Capacitance TVS Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1258732-SRDA05-6.TB
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRDA05-6.TB CAD Model

Description

The SRDA05-6.TB is a Transient Voltage Suppressor (TVS) diode array designed by Semtech Corporation. It's specifically designed for protecting sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This robust device offers a high level of protection in a small form factor, making it suitable for a wide range of applications.

Applications

  • USB interfaces: Protecting data lines in USB ports from ESD strikes.
  • HDMI ports: Safeguarding HDMI interfaces in televisions, monitors, and other multimedia devices.
  • Ethernet ports: Providing surge protection for Ethernet connections in network interface cards and routers.
  • RS-232/RS-485 interfaces: Shielding serial communication lines in industrial equipment and control systems.
  • Automotive electronics: Protecting sensitive circuits in automotive applications from voltage transients.

Features

  • Low clamping voltage: Minimizes stress on protected components during transient events.
  • Fast response time: Quickly clamps transient voltages, preventing damage to downstream circuitry.
  • Low capacitance: Ensures signal integrity in high-speed data transmission applications.
  • Small package size: Allows for easy integration into space-constrained designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Provides protection for six I/O lines: Allowing protection of multiple signals with a single package

Benefits

  • Enhanced system reliability: Prevents equipment failures due to ESD, EFT, and surge events.
  • Reduced warranty costs: Minimizes the need for repairs and replacements caused by electrical damage.
  • Improved product lifespan: Extends the operational life of electronic devices.
  • Simplified circuit design: Reduces the complexity of implementing surge protection.
  • Cost-effective solution: Offers a competitive price point for surge protection requirements.

Additional Details

The SRDA05-6.TB features a typical capacitance of around 3pF, making it suitable for high-speed data lines. Its low clamping voltage, typically around 8V, protects sensitive components from overvoltage stress. The device is available in a small SOT-23-6 package. It is designed to meet industry standards for ESD immunity, such as IEC 61000-4-2, and surge protection, such as IEC 61000-4-5. The device is also lead-free and halogen-free.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess