The SMDA24C.TB is a Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is manufactured by Semtech Corporation.
Applications:
- Data lines protection: Protecting RS-232, RS-485, and Ethernet data lines.
- Microcontroller protection: Safeguarding microcontrollers from transient voltage threats.
- I/O port protection: Protecting I/O ports on various electronic devices.
- Consumer electronics: Protecting smartphones, tablets, and other consumer devices.
- Industrial equipment: Safeguarding industrial control systems and communication equipment.
Features:
- Low clamping voltage: Provides effective protection by limiting the voltage during transient events.
- Low capacitance: Minimizes signal degradation in high-speed data applications.
- Bidirectional protection: Protects against both positive and negative transients.
- Surface mount package: Allows for easy integration into printed circuit boards.
- RoHS compliant: Complies with environmental regulations.
- ESD protection: Meets IEC 61000-4-2 standard.
Benefits:
- Enhanced system reliability: Protects sensitive electronic components from damage caused by transient voltage events.
- Improved product lifespan: Reduces the risk of component failure due to ESD and surge events.
- Reduced downtime: Minimizes equipment downtime by preventing damage from transient voltages.
- Cost-effective protection: Provides a cost-effective solution for protecting electronic equipment.
Additional Details:
The SMDA24C.TB offers protection for multiple lines. Its low clamping voltage and low capacitance make it well-suited for high-speed data interfaces. Refer to the Semtech datasheet for detailed specifications, including surge current capability, clamping voltage characteristics, and application notes.