EN
  • EN
  • DE

SMDA15C-8.TE

Part No SMDA15C-8.TE
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190871-SMDA15C-8.TE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMDA15C-8.TE CAD Model

Description

The SMDA15C-8.TE is a Transient Voltage Suppression (TVS) diode array from Semtech Corporation, designed to protect sensitive electronic circuits from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This particular model is configured to protect eight individual lines, making it suitable for applications requiring a high density of protection, such as multi-channel I/O interfaces.

Applications

  • Multi-Line I/O Protection: Ideal for protecting multiple input/output lines in various electronic devices.
  • Data Communication Interfaces: Used to safeguard data communication interfaces such as USB, Ethernet, and serial ports.
  • Microcontroller Protection: Protects microcontrollers from ESD and surge events that can occur on their I/O pins.
  • Industrial Control Systems: Employed in industrial control systems to enhance reliability in harsh electrical environments.
  • Automotive Electronics: Used in automotive applications to protect sensitive electronic components from transient voltage surges.

Features

  • 8-Line Protection: Provides protection for eight independent lines, offering comprehensive protection.
  • Low Clamping Voltage: Limits the voltage across the protected lines during transient events, preventing damage to sensitive components.
  • Fast Response Time: Quickly responds to transient events, ensuring effective protection.
  • Low Capacitance: Minimizes signal distortion in high-speed data transmission applications, maintaining signal integrity.
  • Small Footprint: Compact package design allows for easy integration into space-constrained applications.

Benefits

  • Enhanced System Reliability: Protects sensitive components from ESD and surge damage, improving the overall reliability of the electronic system.
  • Reduced Downtime: Minimizes the risk of equipment failure caused by transient events, reducing downtime and maintenance costs.
  • Improved Data Integrity: Maintains signal integrity in high-speed data communication, ensuring accurate data transmission.
  • Simplified Circuit Design: Easy to implement and requires minimal external components, simplifying circuit design.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from transient voltage surges.

Additional Details

The SMDA15C-8.TE features a standoff voltage of 15V and is designed to handle specific surge currents as outlined in its datasheet. The suffix ".TE" typically indicates a specific packaging type or termination style. It's important to consult the datasheet for the specific electrical characteristics and surge handling capabilities.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess