EN
  • EN
  • DE

SFC05-5.WCT

Part No SFC05-5.WCT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 318859-SFC05-5.WCT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SFC05-5.WCT CAD Model

Description

The SFC05-5.WCT, manufactured by Semtech Corporation, is a surge protection component designed to protect sensitive electronic equipment from transient voltage surges. This device is crucial for safeguarding circuits against damage caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). Semtech's SFC05-5.WCT is engineered to offer reliable protection in various applications where voltage spikes are a concern.

Applications:

  • Telecommunications Equipment: Safeguarding network interfaces, telephone lines, and modems from voltage transients.
  • Industrial Automation: Protecting programmable logic controllers (PLCs), sensors, and control systems in industrial environments.
  • Power Supplies: Providing overvoltage protection for both AC/DC and DC/DC power supplies.
  • Consumer Electronics: Protecting sensitive components in televisions, set-top boxes, and audio equipment.
  • Security Systems: Ensuring the reliable operation of surveillance cameras, alarm systems, and access control systems.

Features:

  • Low Clamping Voltage: Limits the voltage across protected circuits during surge events, providing effective protection.
  • Fast Response Time: Quickly responds to transient voltages, minimizing the risk of damage to sensitive components.
  • High Surge Current Capability: Withstands high surge currents without degradation, ensuring reliable protection.
  • Compact Size: Facilitates easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for the reduction of hazardous substances.

Benefits:

  • Improved System Reliability: Prevents damage from voltage surges, ensuring continuous operation of electronic equipment.
  • Reduced Downtime: Minimizes equipment failures and downtime caused by surge events.
  • Extended Product Lifespan: Protects electronic devices from overvoltage stress, prolonging their lifespan.
  • Cost-Effective Protection: Reduces the need for repairs and replacements of damaged equipment.
  • Enhanced Safety: Protects users and equipment from electrical hazards associated with voltage surges.

The SFC05-5.WCT is typically a transient voltage suppression (TVS) diode or similar device. It effectively clamps transient voltages to a safe level, shielding downstream circuitry. Detailed specifications, including clamping voltage, surge current capability, and operating temperature range, are crucial for proper application and can be found in the manufacturer's datasheet. This datasheet contains essential information for design and implementation. Its construction materials and packaging are designed to maintain reliability within the specified operating temperature ranges. It is important to refer to the manufacturer's datasheet to verify compliance and suitability for the specific application.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3838 $174.6290
625+ $0.3714 $232.1250
805+ $0.3591 $289.0755
1,080+ $0.3219 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175,200 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess