The SD15C.TC is a Transient Voltage Suppressor (TVS) diode manufactured by Semtech Corporation. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. It is commonly used in telecommunications equipment, industrial control systems, and consumer electronics to enhance system reliability and prevent damage to sensitive circuitry.
Applications
- Telecommunications Equipment: Protecting against lightning-induced surges in telephone lines and network interfaces.
- Industrial Control Systems: Suppressing voltage transients in industrial automation equipment.
- Consumer Electronics: Protecting sensitive components in TVs, set-top boxes, and other consumer devices.
- Data Lines Protection: Protecting data communication lines from ESD and voltage surges.
- Automotive Electronics: Protecting automotive electronic systems from voltage transients.
Features
- Low Clamping Voltage: Provides effective transient voltage suppression with minimal overshoot.
- Fast Response Time: Quickly responds to transient voltage events to protect sensitive components.
- High Surge Capability: Withstands high surge currents without degradation.
- Surface Mount Package: Facilitates automated assembly and reduces board space.
- RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
Benefits
- Enhanced System Reliability: Prevents system failures due to voltage transients.
- Improved Product Lifespan: Protects sensitive components from damage, extending product life.
- Reduced Maintenance Costs: Minimizes downtime and repair costs associated with transient voltage events.
- Simplified Circuit Design: Easy integration into existing circuits with minimal external components.
- Compliance with Safety Standards: Meets industry safety standards for transient voltage protection.
Additional Details
The SD15C.TC has a standoff voltage of 15V and a clamping voltage of approximately 24.4V at a specified surge current. It is available in a surface-mount package, typically an SMC (DO-214AB). The device is designed to handle surge currents up to a specified peak pulse power rating. Proper PCB layout and grounding techniques are essential for effective transient voltage suppression. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended mounting procedures.