EN
  • EN
  • DE

SC4517AIML25TRT

Part No SC4517AIML25TRT
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Description Voltage Regulator IC; Voltage Regulator Type: Buck Switching; Input Voltage Primary Max: 16V; Output Voltage Max: ...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
Output Current 1.5 A
Output Voltage 2.5 V
Win Source Part Number 982011-SC4517AIML25TRT
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC4517AIML25TRT CAD Model

Description

The SC4517AIML25TRT is a high-efficiency, synchronous buck regulator from Semtech. This regulator is designed to convert a higher input voltage to a lower output voltage with minimal power loss. It is commonly used in applications requiring efficient power conversion and precise voltage regulation.

Applications:

  • Point-of-Load (POL) regulators
  • Notebook computers
  • Industrial power supplies
  • Networking equipment
  • Consumer electronics

Features:

  • High Efficiency: Minimizes power dissipation, improving overall system efficiency.
  • Synchronous Rectification: Reduces power loss compared to traditional diode rectification.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Allows for precise voltage regulation.
  • Over-Current Protection (OCP): Protects the regulator and load from excessive current.
  • Thermal Shutdown Protection (OTP): Prevents damage from overheating.
  • Small Package: Suitable for space-constrained applications.

Benefits:

  • Increased System Efficiency: High efficiency reduces power consumption and heat generation.
  • Improved Battery Life: Extends battery life in portable devices.
  • Enhanced Reliability: Protection features safeguard against damage and failure.
  • Simplified Design: Reduces the complexity of power supply design.
  • Compact Solution: Small package allows for easy integration into space-constrained designs.
  • Stable Voltage Regulation: Ensures consistent and reliable voltage output.

Additional Details:

The SC4517AIML25TRT utilizes synchronous rectification, which replaces the traditional Schottky diode with a MOSFET to reduce power loss and improve efficiency. This regulator features a wide input voltage range, allowing it to operate from various voltage sources. The adjustable output voltage allows for precise voltage regulation, ensuring optimal performance of the load. The over-current protection (OCP) and thermal shutdown protection (OTP) features protect the regulator and load from damage in case of excessive current draw or overheating. This regulator is commonly used in point-of-load (POL) applications, where it provides a stable and efficient voltage supply for sensitive electronic components. The small package size makes it ideal for use in space-constrained applications. The device’s high efficiency and protection features make it a reliable and efficient solution for power conversion. It is designed for high performance and longevity.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess