EN
  • EN
  • DE

SC1547TS-2.5TR

Part No SC1547TS-2.5TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314859-SC1547TS-2.5TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1547TS-2.5TR CAD Model

Description

The SC1547TS-2.5TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. This regulator is designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. It is characterized by its low dropout voltage, which means it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it suitable for battery-powered applications and other situations where the input voltage may vary.

Applications:

  • Portable electronics: Used in devices such as smartphones, tablets, and digital cameras to regulate power to various components.
  • Battery-powered devices: Ideal for applications where battery life is critical due to its low quiescent current.
  • Post-regulation for switching power supplies: Provides a clean and stable output voltage following a switching regulator.
  • Microcontroller power supplies: Powers microcontrollers and other digital logic circuits.
  • Wireless communication devices: Used in wireless modules and devices to ensure stable power for RF components.

Features:

  • Low Dropout Voltage: Ensures regulation with minimal input-to-output voltage differential.
  • Stable with Ceramic Output Capacitors: Designed to operate with low-ESR ceramic capacitors, reducing the overall solution size and cost.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit, preventing thermal damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Fixed Output Voltage: Provides a precise and stable 2.5V output voltage.
  • Small Package Size: Available in a compact surface-mount package for space-constrained applications.

Benefits:

  • Improved Battery Life: Low quiescent current extends battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection prevent damage from faults.
  • Reduced Solution Size: Stable operation with ceramic capacitors allows for smaller and more cost-effective designs.
  • Stable Output Voltage: Provides a consistent 2.5V output, ensuring reliable operation of connected devices.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the need for external components.

The SC1547TS-2.5TR is typically offered in a small surface-mount package such as a TSOT-23 or similar. Its input voltage range typically extends from just above the output voltage (2.5V) up to around 6V, making it versatile for various power supply configurations. The regulator is designed for optimal performance with a small ceramic output capacitor, generally in the range of 1µF to 10µF. Its low dropout characteristic and protection features make it a reliable choice for sensitive electronic applications requiring a stable 2.5V supply.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $0.6537
Panjit
Lowest to $6.9300
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess