EN
  • EN
  • DE

SC1517CSK-5.0.TR

Part No SC1517CSK-5.0.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314827-SC1517CSK-5.0.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1517CSK-5.0.TR CAD Model

Description

The SC1517CSK-5.0.TR is a low dropout (LDO) linear regulator from Semtech Corporation, supplied in tape and reel packaging. It's designed to provide a stable and accurate 5.0V output voltage with a low dropout voltage, making it suitable for battery-powered applications and other systems requiring efficient voltage regulation. The 'TR' suffix indicates that the component is provided on Tape and Reel for automated assembly processes.

Applications:

  • Battery-powered devices.
  • Portable electronics.
  • Microcontroller power supplies.
  • Post-regulation for switching power supplies.
  • Noise-sensitive applications (e.g., audio circuits).
  • Automated Assembly Lines requiring Tape and Reel components.

Features:

  • Low Dropout Voltage. Enables operation with minimal input-output voltage difference, extending battery life.
  • Fixed 5.0V Output Voltage. Provides a stable and accurate voltage reference.
  • Low Quiescent Current. Minimizes power consumption in standby mode, further extending battery life.
  • Over-Current Protection (OCP). Protects the regulator and load from damage due to excessive current.
  • Over-Temperature Protection (OTP). Protects the regulator from damage due to overheating.
  • Short-Circuit Protection. Prevents damage to the regulator and load during short-circuit conditions.
  • Tape and Reel Packaging. Compatible with automated pick-and-place equipment.

Benefits:

  • Extended Battery Life. Low dropout voltage and low quiescent current maximize battery runtime.
  • Stable and Accurate Voltage Regulation. Ensures reliable operation of sensitive electronic components.
  • Robust Protection. OCP, OTP, and short-circuit protection prevent damage and improve system reliability.
  • Simplified Design. Minimal external components required for operation.
  • Optimized for Automated Assembly. Tape and Reel packaging streamlines manufacturing processes.

Additional Details:

The SC1517CSK-5.0.TR typically operates with an input voltage range slightly above 5.0V (the exact minimum input voltage depends on the dropout voltage specification). It is capable of delivering output currents up to a certain limit (consult the datasheet for the specific current rating). The device is available in a small surface-mount package (e.g., SOT-23 or similar). The tape and reel packaging conforms to industry standards for automated assembly equipment, ensuring reliable pick-and-place operation. The LDO regulator provides a stable and clean power supply for sensitive electronic components, minimizing noise and improving overall system performance.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess