EN
  • EN
  • DE

SC1457ISK-2.5TRT

Part No SC1457ISK-2.5TRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314786-SC1457ISK-2.5TRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1457ISK-2.5TRT CAD Model

Description

The SC1457ISK-2.5TRT is a high-performance, low-dropout (LDO) linear regulator from Semtech Corporation. It is designed to provide a stable and accurate voltage supply for sensitive electronic components. This regulator is particularly well-suited for battery-powered devices and applications requiring low noise and high efficiency.

Applications

  • Portable electronic devices: Such as smartphones, tablets, and wearables.
  • Battery-powered equipment: Including IoT devices, sensors, and remote controls.
  • Post-regulation for switching power supplies: Providing clean and stable power to sensitive analog circuitry.
  • Noise-sensitive applications: Where a low-noise power supply is crucial for performance.
  • Microcontroller and microprocessor power: Ensuring stable operation of digital cores.

Features

  • Low Dropout Voltage: Ensures regulation with minimal input-to-output voltage difference, maximizing battery life.
  • High Output Accuracy: Provides a stable and precise output voltage for reliable performance.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Over-Current Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Stable with Ceramic Capacitors: Allows for the use of small and cost-effective ceramic capacitors.
  • Fixed Output Voltage: 2.5V output voltage for simplified design and component selection.

Benefits

  • Extended Battery Life: Due to the low dropout voltage and low quiescent current, the SC1457ISK-2.5TRT helps to extend the operating time of battery-powered devices.
  • Improved System Reliability: The high output accuracy and protection features ensure stable and reliable operation, reducing the risk of system failures.
  • Reduced System Cost: The ability to use ceramic capacitors and the integrated protection features help to minimize the overall system cost.
  • Simplified Design: The fixed output voltage simplifies the design process and reduces the time required to develop new products.
  • Enhanced System Performance: The low noise and high accuracy of the regulator contribute to improved performance in sensitive applications.

The SC1457ISK-2.5TRT is available in a small surface-mount package, making it easy to integrate into compact electronic devices. Its robust protection features and high performance make it an ideal choice for a wide range of applications requiring a reliable and efficient voltage regulator. This part is provided in Tape and Reel packaging (TRT).

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess