EN
  • EN
  • DE

SC1454GIMSTR

Part No SC1454GIMSTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314784-SC1454GIMSTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1454GIMSTR CAD Model

Description

The SC1454GIMSTR is a power management integrated circuit (PMIC) produced by Semtech Corporation. Since detailed information on this specific part number is not readily accessible, a general description based on typical PMIC functionalities will be provided.

Applications

  • Smartphones and tablets: Manages power distribution, battery charging, and voltage regulation.
  • Wearable devices (smartwatches, fitness trackers): Provides efficient power management in compact and low-power applications.
  • Portable media players: Ensures stable power for audio and video playback.
  • IoT (Internet of Things) devices: Enables low-power operation for extended battery life in connected devices.
  • Embedded systems: Regulates voltage levels and manages power consumption for various components.

Features (General PMIC Features - Specific features for SC1454GIMSTR are unknown)

  • Multiple voltage regulators: Provides various voltage rails to power different system components.
  • Battery charging management: Controls the charging process and protects the battery from overcharging.
  • Power sequencing: Manages the power-up and power-down sequence of system components.
  • Overvoltage protection (OVP): Protects against excessive voltage levels.
  • Overcurrent protection (OCP): Limits the current flow to prevent damage from short circuits or excessive loads.
  • Thermal shutdown protection (OTP): Shuts down the device to prevent damage from overheating.
  • Low quiescent current: Minimizes power consumption when the device is in standby mode.
  • I2C or SPI interface: Allows for configuration and monitoring of the PMIC.

Benefits (General PMIC Benefits - Specific benefits for SC1454GIMSTR are unknown)

  • Reduced board space: Integrates multiple power management functions into a single chip.
  • Improved power efficiency: Optimizes power distribution and reduces energy losses.
  • Extended battery life: Enables low-power operation in battery-powered devices.
  • Enhanced system reliability: Provides robust protection against voltage and current fluctuations.
  • Simplified system design: Reduces the complexity of power management circuitry.

Additional Details

The SC1454GIMSTR likely integrates DC-DC converters, LDO regulators, battery chargers, and protection circuits. The communication interface facilitates control and monitoring. Without precise specifications, consulting the Semtech datasheet is essential for accurate details regarding operating voltage range, switching frequency, and specific protection features.

The 'MSTR' suffix likely indicates the packaging and delivery method, such as tape and reel for automated assembly. Refer to the Semtech datasheet for detailed package dimensions and soldering recommendations.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7380 $60.8300
85+ $1.4262 $121.2270
130+ $1.3816 $179.6080
175+ $1.3370 $233.9750
225+ $1.2924 $290.7900
300+ $1.1587 $347.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess