EN
  • EN
  • DE

SC1152CSW

Part No SC1152CSW
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314525-SC1152CSW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1152CSW CAD Model

Description

The SC1152CSW is a synchronous buck regulator manufactured by Semtech Corporation. It's designed for step-down DC-DC conversion, providing a stable and efficient voltage output. It's commonly used where space and efficiency are critical considerations.

Applications

  • Portable Devices: Power management in smartphones, tablets, and other battery-powered devices.
  • Networking Equipment: Powering network interface cards (NICs) and other components.
  • Set-Top Boxes: Providing regulated voltage to various integrated circuits.
  • LCD Monitors and TVs: Powering the backlighting and other display-related circuitry.
  • Industrial Equipment: Supplying stable voltage to sensors and control circuits.

Features

  • High Efficiency: Synchronous rectification minimizes power losses, maximizing efficiency.
  • Wide Input Voltage Range: Operates with a broad range of input voltages for versatile application.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific system needs.
  • Internal Compensation: Simplifies design and reduces the number of external components required.
  • Overcurrent Protection: Safeguards the device and the load from excessive current draw.
  • Thermal Shutdown Protection: Protects the IC from overheating and potential damage.

Benefits

  • Extended Battery Life: High efficiency contributes to longer battery runtimes in portable applications.
  • Reduced Heat Dissipation: Minimal power losses lead to lower heat generation.
  • Simplified Design: Internal compensation reduces component count and eases the design process.
  • Improved System Reliability: Protection features enhance the robustness of the overall system.
  • Compact Solution: Small footprint enables integration into space-constrained applications.

Additional Details

The SC1152CSW is typically available in a small surface-mount package. It features a high switching frequency to minimize the size of external components. Exact electrical characteristics, such as input voltage range, output current capability, switching frequency, and other specifications, are detailed in the official datasheet from Semtech Corporation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
AMCC
Lowest to $3.2617
STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess