EN
  • EN
  • DE

SC1150CS/T

Part No SC1150CS/T
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314520-SC1150CS/T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1150CS/T CAD Model

Description

The SC1150CS/T is a high-efficiency synchronous buck regulator from Semtech Corporation, similar to the SC1150CS, designed to provide a regulated voltage output from a higher voltage input, making it suitable for various power management applications. The '/T' likely denotes a specific packaging or testing variation of the SC1150CS.

Applications

  • Point-of-Load DC-DC conversion: Providing regulated power to specific components or subsystems in electronic devices.
  • Notebook Computers: Powering core logic, memory, and peripherals.
  • Networking Equipment: Powering ASICs, FPGAs, and other critical components in routers, switches, and servers.
  • Industrial Controls: Providing stable power for microcontrollers, sensors, and actuators.
  • Telecom Infrastructure: Powering various sub-circuits in base stations and other communication equipment.

Features

  • High Efficiency: The synchronous rectification topology minimizes power loss, leading to higher overall efficiency.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Overcurrent Protection: Prevents damage to the regulator and downstream components in the event of an overload.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down when the temperature exceeds a safe threshold.
  • Enable/Disable Control: Provides a convenient way to turn the regulator on or off, saving power when not needed.

Benefits

  • Reduced Power Consumption: High efficiency translates into lower power consumption and heat generation, which extends battery life in portable devices and reduces cooling costs in other applications.
  • Stable Output Voltage: Provides a consistent and reliable output voltage, ensuring proper operation of downstream components.
  • Enhanced System Reliability: Protection features such as overcurrent protection and thermal shutdown improve the overall reliability of the system.
  • Simplified Design: Integrated features and a compact package simplify the design process.
  • Flexibility: Adjustable output voltage and wide input voltage range allow for use in a variety of applications.

Additional Details

The SC1150CS/T typically operates at a high switching frequency, which allows for smaller external components. It is usually available in a surface-mount package for easy integration into printed circuit boards. The '/T' suffix might denote a specific tape and reel packaging configuration for automated assembly processes, or a specific test condition applied during manufacturing. Datasheet from Semtech Corporation provides details about the exact input voltage range, output current capabilities, switching frequency, packaging and other specifications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
Sharp Microelectronics
Lowest to $1.3860
Lite-On Inc.
Lowest to $3.3322
Panjit
Lowest to $6.9300

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess